EN
  • EN
  • DE

SM4014UWDW02

Part No SM4014UWDW02
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM4014, 0.2W / LED Lighting series White, Warm 3000K 3.2V 60mA 120° 1606 (4014 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM4014
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 20lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 104 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1606 (4014 Metric)
Supplier Device Package 4014
Dimension 0.157" L x 0.057" W (4.00mm x 1.45mm)
Height - Seated (Max) 0.031" (0.80mm)
Other Names 492-2169-6,492-2169-2,492-2169-1
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240274-SM4014UWDW02
Ultra Librarian 3D Model Ultra Librarian SM4014UWDW02 CAD Model

Description

The SM4014UWDW02 is a surface-mount LED lighting component from Bivar Inc.

  • Series: SM4014
  • Color: White, Warm
  • Viewing Angle: 120 degrees
  • Package: Tape & Reel
  • Height: 0.031 inches
  • Voltage - Forward (Vf) (Typ): 3.2V
  • Current - Test: 60mA
  • CCT (K): 3000K
  • Lumens/Watt @ Current - Test: 104 lm/W
  • Thermal Resistance of Package: Not Specified
  • Package / Case: 1606 (4014 Metric)
  • Supplier Device Package: 4014
  • Dimensions: 0.157 inches L x 0.057 inches W (4.00mm x 1.45mm)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess