EN
  • EN
  • DE

SME3030UWDN10

Part No SME3030UWDN10
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SME3030, 1.0 / LED Lighting series White, Warm 3985K 6.4V 150mA 110° 1212 (3030 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SME3030
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3985K
Flux @ 25°C, Current - Test 117lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 6.4V
Lumens/Watt @ Current - Test 122 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.026" (0.65mm)
Other Names 492-2156-6,492-2156-1,492-2156-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240271-SME3030UWDN10
Ultra Librarian 3D Model Ultra Librarian SME3030UWDN10 CAD Model

Description

The SME3030UWDN10 is a white LED lighting component from Bivar Inc.

  • Viewing Angle: 110 degrees
  • Voltage - Forward (Vf) (Typ): 6.4V
  • Mounting Type: SMD (SMT)
  • Package / Case: 1212 (3030 Metric)
  • Lens Style: Round with Flat Top
  • Dimension: 0.118 inches L x 0.118 inches W (3.00mm x 3.00mm)
  • CCT (K): 3985K
  • CRI (Color Rendering Index): 80

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess