EN
  • EN
  • DE

SME3030UWDW10

Part No SME3030UWDW10
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SME3030, 1.0 / LED Lighting series White, Warm 3045K 6.4V 150mA 110° 1212 (3030 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SME3030
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3045K
Flux @ 25°C, Current - Test 113lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 6.4V
Lumens/Watt @ Current - Test 118 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.026" (0.65mm)
Other Names 492-2157-6,492-2157-1,492-2157-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240272-SME3030UWDW10
Ultra Librarian 3D Model Ultra Librarian SME3030UWDW10 CAD Model

Description

The SME3030UWDW10 is a white LED lighting product manufactured by Bivar Inc.

  • Series: SME3030
  • Package: Tape & Reel
  • Viewing Angle: 110 degrees
  • Voltage - Forward (Vf) (Typ): 6.4V
  • Current - Test: 150mA
  • CRI (Color Rendering Index): 80
  • Standard Package: 5,000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess