EN
  • EN
  • DE

SW-187-145

Part No SW-187-145
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #4
Diameter - Inside 0.115" (2.92mm)
Diameter - Outside 0.235" (5.97mm)
Diameter - Shoulder 0.140" (3.56mm)
Thickness - Overall 0.236" (6.00mm)
Length - Below Head 0.188" (4.78mm) 3/16"
Material Nylon
Base Product Number SW-187
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275031-SW-187-145
Ultra Librarian 3D Model Ultra Librarian SW-187-145 CAD Model

Description

The SW-187-145 is a shoulder washer from Bivar Inc. that is designed to be used in a wide range of electronic applications.

  • Thickness: 0.236" (6.00mm)
  • Diameter (Outside): 0.235" (5.97mm)
  • Diameter (Inside): 0.115" (2.92mm)
  • Length: 0.188" (4.78mm)
  • Thread/Screw/Hole Size: #4
  • Material: Nylon

You May Also Be Interested in

Essentra Components
SHOULDER WASHER, NATURAL,.472 IN / Shoulder Washer Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 FIBRE
Need more? Email Us
Switchcraft Inc.
Lowest to $0.3213
Essentra Components
SHOULDER WASHER .312 ID .750 OD / Shoulder Washer Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #2 NYLON / #2 Shoulder Washer 0.234" (5.94mm) Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.0427
Essentra Components
WASHER FLAT RETAIN 3/8 PLASTIC
Lowest to $0.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess