EN
  • EN
  • DE

S3997

Part No S3997
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Switchcraft Inc.
Package Bulk
Type Flat
Thread/Screw/Hole Size 1/4"
Diameter - Inside 0.250" (6.35mm) 1/4"
Diameter - Outside 0.359" (9.12mm) 23/64"
Thickness 0.016" (0.41mm) 1/64"
Plating Nickel
Material Steel
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.22.0000
Win Source Part Number 1275018-S3997
Ultra Librarian 3D Model Ultra Librarian S3997 CAD Model

Description

The S3997 is a flat washer from Switchcraft Inc.

  • Package Type: Bulk
  • Standard Package: 500
  • Thickness: 0.016" (0.41mm)
  • Material: Steel with a nickel plating
  • Outside Diameter: 0.359" (9.12mm)
  • Inside Diameter: 0.250" (6.35mm)
  • Thread/Screw/Hole Size: 1/4"
  • Applications: Widely used in applications such as electronics, automotive, and construction industries.

You May Also Be Interested in

Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
Bivar Inc.
Need more? Email Us
Bivar Inc.
Need more? Email Us
Bivar Inc.
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $7.3955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3213 $57.8340
440+ $0.2637 $116.0280
680+ $0.2555 $173.7400
935+ $0.2472 $231.1320
1,210+ $0.2390 $289.1900
1,620+ $0.2143 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess