The Bivar Inc. LC4-1.950-F7P-2 is a through-hole LED Spacer/Support designed to elevate and provide mechanical support for LEDs mounted on printed circuit boards (PCBs). This spacer ensures proper alignment, prevents stress on the LED leads during soldering and handling, and allows for uniform height positioning for aesthetic and functional purposes.
Applications:
- PCB assembly
- LED mounting
- Electronic component spacing
- Prototyping
- Electronic manufacturing
- Panel indication
- Any application requiring consistent LED height
Features:
- Provides a consistent LED height above the PCB.
- Supports LED leads during soldering and handling.
- Prevents stress on LED leads.
- Facilitates uniform alignment of LEDs.
- Durable plastic construction.
- Easy to use during assembly.
- Through-hole mounting.
Benefits:
- Reduces component damage during manufacturing.
- Improves the aesthetic appearance of the final product.
- Simplifies the assembly process.
- Increases the reliability of the LED connection.
- Minimizes rework and repair costs.
- Ensures consistent performance of the LED.
- Protects sensitive LED components.
Additional Details:
The LC4-1.950-F7P-2 spacer has a height of 1.950 inches. It is typically made of a durable plastic material such as nylon or polycarbonate. The spacer is designed to fit standard LED lead spacing. Consult the Bivar datasheet for specific material properties, dimensions, and application guidelines.
When selecting an LED spacer, consider the required LED height, PCB thickness, and the mechanical stresses the assembly will be subjected to. Bivar is a reputable manufacturer of LED mounting hardware, and their products are known for their quality and reliability.
Using LED spacers like the LC4-1.950-F7P-2 improves manufacturing efficiency and enhances the overall quality and appearance of electronic products. They are a crucial component in ensuring reliable and aesthetically pleasing LED installations.