EN
  • EN
  • DE
  • IT

LPV3-2000F-B150

Part No LPV3-2000F-B150
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description BLUE/465NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit
Lens Style Round with Flat Top
Lens Size 2.90mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572045-LPV3-2000F-B150
Ultra Librarian 3D Model Ultra Librarian LPV3-2000F-B150 CAD Model

Description

N

You May Also Be Interested in

Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660
TT Electronics
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Need more? Email Us
Dialight
LIGHT PIPE 4 ELEMENT SNAP-IN / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Need more? Email Us
Kingbright Corporation
1.0X0.5MM White SMD Led (X=0.31, Y=0.31)
Lowest to $0.2770
CreeLED, Inc.
LED XLAMP CXA1507 8.9MM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA RADIAL / Infrared (IR) Emitter 860nm 1.3V 100mA 25mW/sr @ 20mA 24° Radial
Need more? Email Us
Lite-On Inc.
LED AMBER CLEAR SMD R/A / Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Lowest to $0.0576
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 4-Pin PLCC T/R
Need more? Email Us
Broadcom Limited
LED RED CLEAR GULL WING SMD / Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Lowest to $0.5485

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess