EN
  • EN
  • DE
  • IT

LPV3-2000F-R480

Part No LPV3-2000F-R480
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description RED/630NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit
Lens Style Round with Flat Top
Lens Size 2.90mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572047-LPV3-2000F-R480
Ultra Librarian 3D Model Ultra Librarian LPV3-2000F-R480 CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED BLUE CLEAR T-1 T/H / Blue LED Indication - Discrete 3.5V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED GREEN 562NM 2PLCC / LED Lighting Color series Green 562nm (557nm ~ 566nm) 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Top LED, SMT LED with integrated reflector, Amber(609-624 nm)
Need more? Email Us
Kingbright
LED GREEN/RED CLEAR 4SMD / Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)
Lowest to $0.3739
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
Broadcom Limited
LED AMBER CLEAR SMD / Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Need more? Email Us
Lite-On Inc.
LED AMBER CLEAR SMD R/A / Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Lowest to $0.0576
Broadcom Limited
LED RED CLEAR GULL WING SMD / Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Lowest to $0.5485
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 631nm LED Indication - Discrete 2V Radial
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess