EN
  • EN
  • DE
  • IT

PLPQ2-10MM

Part No PLPQ2-10MM
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE PNL 2MM SQ LOPRO 10MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Mounting Type Panel Mount, Press Fit, Front
Lens Style Square with Domed Top
Lens Size 2.3mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1572290-PLPQ2-10MM
Ultra Librarian 3D Model Ultra Librarian PLPQ2-10MM CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211
Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660
Bivar Inc.
LIGHT PIPE VERT 0.500" FLAT FACE
Need more? Email Us
Visual Communications Company - VCC
LED YELLOW CLEAR T-1 3/4 T/H / Yellow LED Indication - Discrete 2.2V Radial
Need more? Email Us
Kingbright
LED GREEN CLEAR CHIP SMD / Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Lowest to $0.1063
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
CreeLED, Inc.
LED XLAMP CXA1507 8.9MM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Kingbright Corporation
1.0X0.5MM White SMD Led (X=0.31, Y=0.31)
Lowest to $0.2770

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess