EN
  • EN
  • DE

SLM8905YD

Part No SLM8905YD
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Current 30 mA
Element Configuration Single
Lens Style Diffused
Luminous Intensity 25 mcd
Mount Through Hole
RoHS Compliant
Viewing Angle 40 °
Voltage Rating 2 V
Win Source Part Number 1023847-SLM8905YD
Categories Optics - LEDs - Light Pipes
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLM8905YD CAD Model

Description

The Bivar Inc. 1023847-SLM8905YD is a yellow LED with a voltage rating of 2V.

  • Voltage Rating: 2V
  • Luminous Intensity: 25 mcd
  • Viewing Angle: 40 °
  • Current: 30 mA
  • Diffusion: Diffused
  • Mount: Through hole
  • Market Status: Open market
  • Supply and Demand: Shortage
  • RoHS Compliant: Yes
  • Configuration: Single element

You May Also Be Interested in

Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3016
Visual Communications Company - VCC
LITEPIPE FLEX CLEAR TRANSP 12" / LED Light Pipe Round Clear Flexible Bag
Lowest to $6.5292
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Rohm Semiconductor
HIGH BRIGHTNESS CHIP LED WITH RE / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.2964
Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess