EN
  • EN
  • DE

HD74-25P

Part No HD74-25P
Manufacturer Blockmaster
Catalog OEM Parts (F - I)
Description BB 25P 7.62mm DT w/Cover NMH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062256-HD74-25P
Categories OEM Parts(F-I)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74-25P CAD Model

Description

The Blockmaster HD74-25P is a terminal block used for creating organized and reliable electrical connections. Based on the part number, "HD" likely indicates a heavy-duty construction, and the "25P" indicates that it has 25 poles or connection points. This suggests it is designed for applications requiring a large number of connections in a compact space.

Applications

  • Industrial control systems: Connecting multiple sensors, actuators, and control devices.
  • Power distribution panels: Terminating and distributing power to various circuits.
  • HVAC systems: Connecting wiring for heating, ventilation, and air conditioning equipment.
  • Lighting control systems: Connecting and managing lighting circuits in commercial buildings.
  • Telecommunications equipment: Providing connection points for wiring in telecommunications infrastructure.

Features

  • High density (25 poles): Provides a large number of connection points in a compact size.
  • Screw terminals: Offers secure and reliable wire connections using screw-down terminals.
  • Durable construction: Made from robust materials for long-lasting performance in demanding environments.
  • Easy installation: Designed for easy and quick installation.
  • High current and voltage rating: Capable of handling significant electrical loads.

Benefits

  • Organized wiring: Creates a structured and organized wiring system, reducing clutter and improving maintainability.
  • Secure connections: Ensures reliable and vibration-resistant connections, minimizing the risk of loose wires and electrical failures.
  • Simplified maintenance: Makes it easier to troubleshoot and maintain electrical circuits.
  • Reduced wiring errors: Minimizes the risk of wiring mistakes by providing clearly labeled and accessible connection points.
  • Enhanced safety: Provides insulated and protected connections, improving safety for personnel and equipment.

Specifications

The HD74-25P's voltage and current ratings are key specifications. The wire gauge range it can accommodate is important to match to the connected wires. The operating temperature range and the material of the insulating body (typically a flame-retardant plastic) are also significant. Torque specifications for the terminal screws should be followed to ensure a secure connection without damaging the terminal block. Refer to the product datasheet for the precise voltage rating, current rating, wire gauge range, temperature range, and torque specifications.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess