The 3339P001502 is a precision trimming potentiometer manufactured by Bourns Inc. It is designed for fine-tuning and calibration in electronic circuits. The potentiometer offers stable and accurate resistance adjustment, making it suitable for applications requiring precise control.
Applications:
- Calibration circuits
- Fine-tuning of analog circuits
- Adjustable voltage dividers
- Sensor trimming
- Gain adjustment in amplifiers
Features:
- Precision Adjustment
- High Stability
- Sealed Construction
- Multiple Terminal Configurations
- Wide Resistance Range
Benefits:
- Accurate calibration due to precision adjustment capability.
- Stable performance over time and temperature variations.
- Protection against dust and contaminants due to sealed construction.
- Versatile integration into different circuit layouts.
- Flexibility in resistance selection for various application needs.
Specifications:
The 3339P001502 typically features a resistance value of 5 kOhms. It has a power rating of approximately 0.25W at 70°C. The operating temperature range is usually between -55°C to +125°C. The potentiometer is designed for through-hole mounting. It features a multi-turn adjustment mechanism for precise control. Refer to the datasheet for detailed specifications, including tolerance, temperature coefficient, and mechanical dimensions.
In summary, the 3339P001502 trimming potentiometer is a reliable component for applications requiring precise resistance adjustment and stable performance. Its sealed construction and wide operating temperature range make it suitable for demanding environments.