EN
  • EN
  • DE

4308R-1F9-221LF

Part No 4308R-1F9-221LF
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058395-4308R-1F9-221LF
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4308R-1F9-221LF CAD Model

Description

The 4308R-1F9-221LF is a thick film isolated resistor network manufactured by Bourns. This SIP (Single In-line Package) resistor network is designed to provide multiple resistors in a single package, saving board space and simplifying circuit design. It is commonly used for pull-up/pull-down resistors, current limiting, and voltage dividers in various electronic applications.

Applications:

  • Pull-up/Pull-down Resistors: Used to provide defined logic levels in digital circuits.
  • Current Limiting: Used to limit current in LED circuits or other sensitive components.
  • Voltage Dividers: Used to create voltage dividers for sensor circuits or bias networks.
  • Logic Circuits: Utilized in logic circuits for signal conditioning and termination.

Features:

  • Isolated Resistors: Each resistor is electrically isolated from the others in the network.
  • Thick Film Technology: Provides stable and reliable resistance values.
  • SIP Package: Single In-line Package saves board space and simplifies assembly.
  • Multiple Resistors: Contains multiple resistors in a single package.
  • Lead-Free: Compliant with RoHS standards.

Benefits:

  • Space Saving: Reduces board space requirements compared to using individual resistors.
  • Simplified Assembly: Single package simplifies assembly and reduces component count.
  • Improved Reliability: Thick film technology ensures stable and reliable performance.
  • Design Flexibility: Isolated resistors allow for various circuit configurations.

Additional Details:

The 4308R-1F9-221LF resistor network has a resistance value of 220 ohms per resistor. The "LF" suffix indicates that it is a lead-free component, compliant with RoHS standards. The datasheet provides detailed information on the electrical characteristics, thermal performance, and physical dimensions of the resistor network. It’s crucial to consider the power rating of each resistor and the overall network to ensure it operates within safe limits. This resistor network is an efficient and reliable solution for various applications where multiple resistors are required in a compact space.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess