EN
  • EN
  • DE

4609X-AP1-820

Part No 4609X-AP1-820
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 9
Resistance 82 Ω
RoHS Non-Compliant
Win Source Part Number 1045292-4609X-AP1-820
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4609X-AP1-820 CAD Model

Description

The 4609X-AP1-820 is a thick film resistor network manufactured by Bourns Inc. It's designed as a SIP (Single In-line Package) configuration, providing multiple resistors in a single, compact unit. This design is ideal for applications where space is limited and a high density of resistors is required.

Applications

  • Pull-up/Pull-down Resistors: Widely used in digital logic circuits to define the state of input lines.
  • Current Limiting: Used to protect LEDs and other sensitive components from excessive current flow.
  • Voltage Dividers: Employed to create specific voltage levels for biasing transistors or other circuits.
  • Sense Resistors: Used in current sensing circuits to measure current flow.
  • Logic Circuitry: Simplifies the design and assembly of logic gates and other digital circuits.

Features

  • SIP Package: Single In-line Package allows for easy insertion into circuit boards.
  • Thick Film Technology: Provides stable and reliable resistance values with low temperature coefficient.
  • Multiple Resistors: Contains several resistors in one package, saving valuable board space.
  • High Resistance Value: Typically available in a wide range of resistance values to suit different application needs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Space Saving: Significantly reduces the footprint compared to using individual discrete resistors.
  • Simplified Assembly: Easier to handle and place during the manufacturing process.
  • Improved Reliability: Consistent performance across all resistors within the network.
  • Cost Effective: Reduces the overall cost of components and assembly.
  • Enhanced Circuit Performance: Minimizes parasitic inductance and capacitance compared to discrete resistors.

Additional Details

The 4609X-AP1-820 typically contains 9 pins with multiple resistors connected internally. The '820' likely denotes a resistance value of 82 Ohms, but you must consult the specific datasheet to verify this. The power dissipation per resistor and the overall network power dissipation will be specified in the datasheet. The operating temperature range is usually between -55°C and +125°C. Always refer to the Bourns datasheet for the specific part number to obtain accurate specifications and performance characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess