EN
  • EN
  • DE

4B06B-EC1-150LF

Part No 4B06B-EC1-150LF
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Description Surge Suppressors Through Hole Lightning
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115022-4B06B-EC1-150LF
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4B06B-EC1-150LF CAD Model

Description

The 4B06B-EC1-150LF is a common mode choke manufactured by Bourns Inc. Common mode chokes are essential components in electronic circuits designed to suppress common mode noise, which can interfere with the proper functioning of electronic devices. This particular choke is designed to filter out unwanted noise signals while allowing the desired differential signals to pass through with minimal attenuation.

Applications:

  • Power Supplies: Used to filter noise in power supplies, ensuring clean and stable power delivery to sensitive components.
  • USB Interfaces: Employed in USB ports and cables to reduce electromagnetic interference (EMI) and ensure reliable data transmission.
  • Networking Equipment: Found in Ethernet ports and network interface cards (NICs) to suppress noise and improve signal integrity.
  • Audio Equipment: Used in audio amplifiers and sound systems to filter out unwanted noise and improve audio quality.
  • Motor Control Systems: Utilized in motor drives to reduce noise generated by the motor and prevent interference with other electronic systems.

Features:

  • High Common Mode Impedance: Provides significant impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Allows differential signals to pass through with minimal attenuation, ensuring signal integrity.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental responsibility.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for various environments.

Benefits:

  • Noise Suppression: Effectively suppresses common mode noise, improving the performance and reliability of electronic circuits.
  • Signal Integrity: Maintains the integrity of differential signals, ensuring accurate and reliable data transmission.
  • Reduced EMI: Reduces electromagnetic interference (EMI), preventing interference with other electronic devices.
  • Improved Audio Quality: Filters out unwanted noise in audio systems, improving audio quality and clarity.
  • Enhanced System Reliability: Protects sensitive components from noise-induced damage, enhancing overall system reliability.

Additional Details:

The 4B06B-EC1-150LF typically has a common mode impedance in the range of several hundred to several thousand ohms at specific frequencies, such as 100 MHz. The differential mode impedance is kept low to minimize signal attenuation. Other specifications include the rated current, DC resistance, and insulation resistance. The choke is often constructed using ferrite core materials to achieve high impedance and effective noise suppression.

Bourns Inc. is a well-known manufacturer of electronic components, including common mode chokes, known for their quality and reliability. Their products are designed to meet the demanding requirements of various applications, providing effective noise suppression and signal integrity.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess