EN
  • EN
  • DE

9250A-185-RC

Part No 9250A-185-RC
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 1.8MH 50MA 29.9 OHM TH / 1.8 mH Shielded Molded Inductor 50 mA 29.9Ohm Max Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series 9250A
Package Bulk
Type Molded
Material - Core Ferrite
Inductance 1.8 mH
Tolerance ±10%
Current Rating (Amps) 50 mA
Current - Saturation (Isat) 30mA
Shielding Shielded
DC Resistance (DCR) 29.9Ohm Max
Q @ Freq 45 @ 250kHz
Frequency - Self Resonant 1MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 250 kHz
Mounting Type Through Hole
Package / Case Axial
Dimension 0.162" Dia x 0.410" L (4.11mm x 10.41mm)
Base Product Number 9250A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 9250A-185-RC-ND,9250A185RC,M10098
Standard Package 500
Win Source Part Number 1041990-9250A-185-RC
Ultra Librarian 3D Model Ultra Librarian 9250A-185-RC CAD Model

Description

The Bourns Inc. 9250A-185-RC is a molded, shielded, fixed inductor suitable for various electronic applications. With an inductance of 1.8 mH and a tolerance of ±10%, this through-hole component is designed to operate within a temperature range of -55°C to 125°C.

  • Inductance: 1.8 mH
  • Tolerance: ±10%
  • Temperature Range: -55°C to 125°C
  • DC Resistance: 29.9Ohm max
  • Q @ Freq: 45 @ 250kHz
  • Package: Bulk
  • ROHS Compliant: Yes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess