EN
  • EN
  • DE

SF-0603FP300F-2

Part No SF-0603FP300F-2
Manufacturer Bourns Inc.
Catalog Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Bourns Inc.
Series SinglFuse™ SF-0603FPxxxF
Package Tape & Reel
Mounting SMD (SMT)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 3 A
Voltage Rating - AC 24 V
Voltage Rating - DC 35 V
Response Time Fast Blow
Package / Case 0603 (1608 Metric)
Breaking Capacity @ Rated Voltage 50A AC, 35A DC
Melting I2t 0.33
Approval Agency UL
Temperature Range - Operating -55°C ~ 90°C
Dimension 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm)
DC Cold Resistance 0.0176 Ohms
Base Product Number SF-0603
Other Names SF-0603FP300F-2CT,SF-0603FP300F-2TR,SF-0603FP300F-2DKR
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1302153-SF-0603FP300F-2
Ultra Librarian 3D Model Ultra Librarian SF-0603FP300F-2 CAD Model

Description

The SF-0603FP300F-2 is a fast-acting surface mount fuse from Bourns Inc. specifically engineered to provide overcurrent protection for sensitive electronic components. Part of the SinglFuse™ product line, this fuse is known for its compact size and reliable performance. The '0603' refers to the physical dimensions of the fuse, making it ideal for automated assembly and high-density PCB designs. The '3A' refers to its rated current.

Applications

  • Portable devices (smartphones, tablets, cameras)
  • Solid State Drives (SSDs) and other storage devices
  • Wearable technology (smartwatches, fitness trackers)
  • Power supplies
  • Battery chargers and management systems
  • LED lighting circuits

Features

  • Fast-acting overcurrent protection: Provides rapid circuit interruption in the event of an overcurrent.
  • Compact 0603 surface mount package: Space-saving design ideal for high-density boards.
  • High inrush current withstand: Resists nuisance tripping due to temporary inrush currents.
  • Ceramic body: Offers excellent thermal and mechanical stability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Wide Operating Temperature Range: Ensures reliable performance across a variety of environmental conditions.

Benefits

  • Protects sensitive electronics: Prevents damage from overcurrent conditions.
  • Increases product reliability: Improves the overall lifespan and reliability of electronic devices.
  • Reduces warranty costs: Minimizes failures related to overcurrent events.
  • Enables smaller designs: Allows for more compact and efficient product design.
  • Cost-effective protection: Provides a reliable and affordable solution for overcurrent protection.

Additional Details

The SF-0603FP300F-2 has a rated current of 3A and is designed to operate at a specified voltage, typically around 32V DC. Specific details concerning interrupting rating, resistance values, and other key performance characteristics can be found in the Bourns datasheet for this particular fuse model. This fuse offers a balance of performance and size, making it a suitable choice for protecting a wide range of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.2706
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess