EN
  • EN
  • DE

EM14C0D-E28-L064N

Part No EM14C0D-E28-L064N
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER OPTICAL 64PPR / Rotary Encoder Optical 64 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr Bourns Inc.
Series EM14
Package Tray
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 64
Voltage - Supply 5V
Actuator Type 1/8" Dia Slotted End
Detent No
Built in Switch No
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 1M
Base Product Number EM14C0D
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.4500
Other Names EM14C0DE28L064N,EM14C0D-E28-L064N-ND,118-EM14C0D-E28-L064N
Standard Package 25
Win Source Part Number 1032929-EM14C0D-E28-L064N
Ultra Librarian 3D Model Ultra Librarian EM14C0D-E28-L064N CAD Model

Description

The EM14 series from Bourns Inc. is an encoder type optical sensor that has a 1/8" dia slotted end actuator type and a quadrature (incremental) output type.

  • Actuator Type: 1/8" dia slotted end
  • Output Type: Quadrature (incremental)
  • Rotational Life: 1M cycles min
  • Voltage Supply: 5V
  • Detent: No
  • Pulses Per Revolution: 64
  • Termination Style: PC Pin
  • Mounting Type: Panel, PCB Through Hole
  • Package: Tray
  • Standard Package: 25
  • REACH: Affected
  • HTSUS: 8543.70.4500

You May Also Be Interested in

SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
SICK, Inc.
Rotary Encoder
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess