EN
  • EN
  • DE

MF-MSMC050-2

Part No MF-MSMC050-2
Manufacturer Bourns Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1812
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 732579-MF-MSMC050-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MF-MSMC050-2 CAD Model

Description

The MF-MSMC050-2 is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Bourns Inc. It is designed to protect electronic circuits from overcurrent conditions. These devices increase in resistance dramatically when subjected to an overcurrent, limiting the current flow and protecting the circuit. Once the fault is removed and power is cycled, the device resets to its low-resistance state.

Applications:

  • USB Ports: Protection of USB ports in computers and peripherals.
  • Portable Electronics: Protection of battery packs and charging circuits in smartphones, tablets, and other portable devices.
  • Game Consoles: Overcurrent protection in gaming consoles.
  • General Electronic Circuits: Protection against overcurrent in a variety of electronic circuits.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Solid State: No moving parts, providing reliable performance.
  • Compact Size: Small form factor allows for easy integration into electronic circuits.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Fast Trip Time: Quickly responds to overcurrent conditions.

Benefits:

  • Circuit Protection: Protects sensitive electronic components from damage due to overcurrent.
  • Reduced Downtime: Eliminates the need to replace blown fuses, reducing downtime and maintenance costs.
  • Increased Reliability: Solid-state design provides reliable and consistent performance.
  • Cost-Effective: Provides a cost-effective solution for overcurrent protection.

Additional Details:

The MF-MSMC050-2 has a hold current of 0.5A and a trip current of 1.0A. The maximum voltage rating is 60V. The device is surface mountable and is available in a 1210 package size. The operating temperature range is -40°C to +85°C. It is RoHS compliant. The device's resistance increases significantly when the trip current is exceeded, limiting the fault current to a safe level.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess