EN
  • EN
  • DE

TDA3664AT/N1

Part No TDA3664AT/N1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727700-TDA3664AT/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3664AT/N1 CAD Model

Description

The TDA3664AT/N1 is a high-performance voltage regulator circuit manufactured by NXP Semiconductors. This integrated circuit (IC) is designed to provide a stable and reliable power supply for various electronic applications. It is particularly suited for situations where a low voltage drop and low quiescent current are essential. The TDA3664AT/N1 is a testament to NXP's commitment to offering innovative power management solutions that meet the demands of modern electronic devices.

Key Features

  • Voltage Regulation: The TDA3664AT/N1 offers precise voltage regulation, ensuring consistent power delivery to sensitive electronic components.
  • Low Dropout: With its low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly reduces power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Short Circuit Protection: The TDA3664AT/N1 is equipped with short circuit protection, safeguarding the IC and connected components from potential damage due to circuit malfunctions.

Applications

The versatile nature of the TDA3664AT/N1 makes it suitable for a wide range of applications, including:

  • Portable devices and battery-powered equipment
  • Microcontroller power supply
  • Automotive electronics
  • Consumer electronics
  • Telecommunications systems

Technical Specifications

As a high-quality voltage regulator, the TDA3664AT/N1 boasts the following technical specifications:

  • Output Voltage: Fixed values available
  • Output Current: Up to certain limits depending on conditions
  • Dropout Voltage: Low
  • Package: Surface-mounted package for easy integration into circuit designs

For detailed technical data and application notes, customers are encouraged to consult the official TDA3664AT/N1 datasheet available on the NXP Semiconductors website or contact their technical support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,837 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess