EN
  • EN
  • DE

MF-SM075/60

Part No MF-SM075/60
Manufacturer Bourns Inc.
Catalog Hard To Find
Description PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD2920
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 711193-MF-SM075/60
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MF-SM075/60 CAD Model

Description

The MF-SM075/60 is a resettable fuse (PPTC, or polymeric positive temperature coefficient device) manufactured by Bourns Inc. These devices are designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the fuse heats up and increases its resistance, limiting the current flow. Once the overcurrent condition is removed, the fuse cools down and returns to its low-resistance state, allowing normal operation to resume.

Applications:

  • USB Ports: Protects USB ports from overcurrent events caused by faulty devices or shorts.
  • Battery Packs: Used in battery packs to protect against overcurrent conditions during charging or discharging.
  • Power Supplies: Employed in power supplies to protect against overloads and short circuits.
  • Consumer Electronics: Integrated into various consumer electronic devices to protect against overcurrent damage.

Features:

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • Fast Trip Time: Quickly responds to overcurrent conditions to protect the circuit.
  • Compact Size: Small footprint allows for easy integration into circuit boards.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Overcurrent Protection: Protects electronic circuits from damage caused by overcurrent conditions.
  • Automatic Reset: Eliminates the need for manual replacement after an overcurrent event.
  • Reliable Performance: Designed for reliable performance in various operating conditions.
  • Cost-Effective: Reduces the cost of maintenance and repairs by preventing damage to electronic components.

Additional Details:

The MF-SM075/60 resettable fuse is designed to provide reliable overcurrent protection for a wide range of electronic applications. Its automatic reset feature eliminates the need for manual replacement, reducing downtime and maintenance costs. The fuse's compact size allows for easy integration into circuit boards, while its fast trip time ensures quick response to overcurrent events. The MF-SM075/60 is an ideal choice for applications requiring reliable and cost-effective overcurrent protection.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1432 $57.9960
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,110+ $0.1097 $231.4670
2,720+ $0.1063 $289.1360
3,615+ $0.0959 $346.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,140 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess