EN
  • EN
  • DE

SDR0603-820KL

Part No SDR0603-820KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description Ind Power Wirewound 82uH 10% 1KHz 15Q-Factor Ferrite 400mA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Nonstandard
Composition Wirewound
Core Material Ferrite
Current 2.3 A
Current Rating 400 mA
DC Current 400 mA
DC Resistance (DCR) 840 mΩ
Height 3.9 mm
Height - Seated (Max) 3.9116 mm
Inductance 82 µH
Inductance Tolerance 10 %
Length 5.7912 mm
Max DC Current 400 mA
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Cut Tape
Q Factor 15
Radiation Hardening No
REACH SVHC No SVHC
RMS Current (Irms) 400 mA
RoHS Compliant
Saturation Current 480 mA
Schedule B 8504500000
Self Resonant Frequency 11 MHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 1 kHz
Tolerance 10 %
Width 5.7912 mm
Win Source Part Number 1092145-SDR0603-820KL
Categories Fixed Inductors
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDR0603-820KL CAD Model

Description

Bourns Inc. presents the SDR0603-820KL fixed inductor, which is an unshielded wirewound component.

  • Tolerance: 10%
  • Inductance: 82 µH
  • Core Material: Ferrite
  • Self-Resonant Frequency: 11 MHz
  • Maximum DC Current: 400 mA
  • Current Rating: 2.3 A
  • Termination: SMD/SMT
  • Length: 5.7912 mm
  • Height: 3.9116 mm
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 125 °C
  • Packaging: Cut Tape
  • Category: Fixed Inductor

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4390 $50.4850
280+ $0.3603 $100.8840
430+ $0.3490 $150.0700
595+ $0.3377 $200.9315
770+ $0.3265 $251.4050
1,025+ $0.2927 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess