EN
  • EN
  • DE
  • IT

TBU-CX050-VTC-WH

Part No TBU-CX050-VTC-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 500VIMP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SMD 4.00mm x 8.25mm
Case / Package SMD
Family Name TBU-CX050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number TBUCX050VTCWH, TBU-CX050-VTC-WHDKR, TBU-CX050-VTC-WHTR, TBU-CX050-VTC-WHCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899106-TBU-CX050-VTC-WH
Ultra Librarian 3D Model Ultra Librarian TBU-CX050-VTC-WH CAD Model

Description

The Bourns TBU-CX050-VTC-WH is a SMD 4.00mm x 8.25mm package that belongs to the category of Circuit Protection.

  • Status: Obsolete
  • ECCN: EAR99
  • Package: Reel - TR
  • Mounting Style: Nonstandard
  • Estimated production lead time: Not applicable
  • Quantity per package: 3000
  • REACH: Unaffected

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess