EN
  • EN
  • DE

TISP2240F3SL

Part No TISP2240F3SL
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Bourns Inc.
Win Source Part Number 217065-TISP2240F3SL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP2240F3SL CAD Model

Description

The TISP2240F3SL is a programmable surge protector manufactured by Bourns, designed to safeguard telecom equipment from overvoltage events such as lightning strikes and power surges. It provides robust protection while maintaining signal integrity and complying with industry standards.

Applications:

  • Central Office Equipment Protection.
  • Subscriber Line Interface Circuit (SLIC) Protection.
  • Modem and Data Line Protection.
  • Telecommunications Equipment.

Features:

  • Programmable surge protection.
  • Low on-state voltage.
  • Fast response time to surge events.
  • Surface mount packaging.
  • Compliance with industry standards such as ITU-T K.20, K.21, and K.45.

Benefits:

  • Enhanced protection against overvoltage damage for telecom equipment.
  • Minimal impact on signal performance due to low on-state voltage.
  • Quick response prevents damage from fast-rising surges.
  • Easy integration into circuit boards with surface mount design.

Technical Specifications:

  • Breakdown Voltage: Typically 240 V.
  • Holding Current: 150 mA.
  • Peak Surge Current: 25 A (10/1000 μs waveform).
  • Operating Temperature Range: -40°C to +85°C.
  • Package Type: SLIC Protector.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
The CR range of protectors are based on the proven technology of the T10 thyristor product
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess