EN
  • EN
  • DE

BXRE-40E0400-B-03

Part No BXRE-40E0400-B-03
Manufacturer Bridgelux
Catalog Custom Parts (B - D)
Description LED Uni-Color White 405lm 4000K Chip LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Voltage 8.9 V
Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1200926-BXRE-40E0400-B-03
Categories Custom Parts
Manufacturer Bridgelux
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BXRE-40E0400-B-03 CAD Model

Description

The BXRE-40E0400-B-03 is a high-power LED emitter manufactured by Bridgelux. This LED is designed for applications requiring high luminous flux and efficient light output. It features a specific color temperature, forward voltage, and thermal resistance.

Applications:

  • High-bay lighting
  • Street lighting
  • Spotlights
  • Architectural lighting
  • Horticultural lighting

Features:

  • High luminous flux
  • Low thermal resistance
  • Long lifespan
  • Wide viewing angle
  • RoHS compliant
  • Compact size
  • High reliability

Benefits:

  • Bright and efficient light output
  • Effective heat dissipation
  • Extended operational life
  • Uniform light distribution
  • Compliance with environmental regulations
  • Easy integration into lighting fixtures
  • Consistent performance over time

Additional Details:

The BXRE-40E0400-B-03 has a correlated color temperature (CCT) of 4000K, providing a neutral white light. The forward voltage and current requirements are crucial for proper driver design. The low thermal resistance allows for efficient heat sinking, ensuring long-term reliability. The LED's package is designed for easy surface mounting on PCBs. The viewing angle determines the light distribution pattern. The luminous flux is specified in lumens and is a measure of the LED's brightness. Bridgelux LEDs are known for their high quality and reliability, making them a preferred choice for professional lighting applications. The 'B-03' suffix may indicate a specific binning or performance characteristic. The exact specifications should be confirmed using the Bridgelux datasheet.

You May Also Be Interested in

EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Raltron Electronics Corporation
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess