EN
  • EN
  • DE

BXRE-50G6501-B-74

Part No BXRE-50G6501-B-74
Manufacturer Bridgelux
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB V22 5000K SQUARE  /  LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Bridgelux
Series Gen 7 V22 Array
Package Tray
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5000K 4-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 7755lm (Typ)
Current - Test 1.17A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 50.7V
Lumens/Watt @ Current - Test 131 lm/W
Current - Max 2.34A
CRI (Color Rendering Index) 90
Viewing Angle 120°
Dimension 28.00mm L x 28.00mm W
Height 1.70mm
Light Emitting Surface (LES) 22.60mm Dia
Lens Type Flat
Base Product Number BXRE-50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 15
Win Source Part Number 1163639-BXRE-50G6501-B-74
Ultra Librarian 3D Model Ultra Librarian BXRE-50G6501-B-74 CAD Model

Description

The Bridgelux Gen 7 V22 Array COB LED is a high-performance, square-shaped chip-on-board LED that is ideal for LED lighting applications.

  • Manufacturer: Bridgelux
  • Color: Cool White
  • Viewing Angle: 120°
  • Current-Maximum: 2.34A
  • Voltage-Forward: 50.7V
  • CCT (K): 5000K
  • CRI (Color Rendering Index): 90
  • Lumens/Watt @ Current-Test: 131 lm/W
  • Light Emitting Surface (LES): 22.60mm diameter
  • Length: 28.00mm
  • Width: 28.00mm
  • Height: 1.70mm
  • Package: Tray
  • Standard Package: 15
  • ECCN: EAR99
  • REACH: Not Affected

You May Also Be Interested in

Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WH SQ 3000K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 RED STARBOARD
Need more? Email Us
Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
New Energy
LED MOD XLAMP WH STARBOARD 5000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 GEN3 WHT SQ 5000K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess