The BS62LV1027PI-55 is a low-voltage 1M-bit static RAM (SRAM) manufactured by Brilliance Semiconductor. It is organized as 128K x 8 bits, offering a byte-wide interface. The “-55” indicates a typical access time of 55ns, making it suitable for applications requiring rapid data storage and retrieval. The 'PI' likely refers to the package type.
Applications:
- Embedded systems
- Data logging
- Buffer memory
- Industrial control systems
- Portable devices
Features:
- Fast access time: 55ns
- Low voltage operation (typically 3.3V or 5V - check the datasheet)
- TTL-compatible inputs and outputs
- 128K x 8-bit organization
- Low power consumption
- Available in various packages (e.g., PDIP, SOIC)
Benefits:
- Fast read and write cycles for optimal system performance.
- Low power operation extends battery life in portable applications.
- Simple integration with microprocessors and other digital logic.
- Reliable data storage.
- Cost-effective memory solution for a variety of applications.
Additional Details:
The BS62LV1027PI-55's power consumption will vary based on operating frequency and voltage. The specific package style indicated by 'PI' requires verification via the datasheet. Consult the datasheet for complete electrical characteristics, timing specifications, and packaging details.