EN
  • EN
  • DE
  • IT

BS62LV2006TIP70

Part No BS62LV2006TIP70
Manufacturer Brilliance Semiconductor
Catalog Miscellaneous
Description Very Low Power/Voltage CMOS SRAM 256K X 8 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Brilliance Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819695-BS62LV2006TIP70
Ultra Librarian 3D Model Ultra Librarian BS62LV2006TIP70 CAD Model

Description

The BS62LV2006TIP70 is a low-voltage, low-power CMOS static RAM (SRAM) device manufactured by Brilliance Semiconductor. It features a memory capacity of 2M bits, organized as 256K x 8 bits. This SRAM is designed for applications that require high-speed data access and low power consumption, making it suitable for portable devices, embedded systems, and battery-backed applications.

Applications

  • Portable Devices (e.g., smartphones, tablets)
  • Embedded Systems
  • Battery-Backed Systems
  • Cache Memory
  • Data Logging

Features

  • Low Voltage Operation: Operates at a low voltage (typically 2.7V to 3.6V), minimizing power consumption.
  • Low Power Consumption: Features low active and standby current, making it suitable for battery-powered applications.
  • High-Speed Access Time: Offers a fast access time of 70ns, enabling high-speed data retrieval and storage.
  • CMOS Technology: Utilizes CMOS technology for low power and high performance.
  • Tri-State Output: Provides a tri-state output, allowing for easy memory expansion and bus sharing.

Benefits

  • Extended Battery Life: Low power consumption extends the battery life of portable devices and battery-backed systems.
  • High Performance: Fast access time enables high-speed data processing and improved system performance.
  • Compact Design: Small package size allows for compact system designs.
  • Easy Integration: Tri-state output simplifies memory expansion and integration into existing systems.
  • Reliable Operation: CMOS technology ensures reliable and stable operation over a wide range of temperatures.

Technical Specifications

The BS62LV2006TIP70 features a memory capacity of 2M bits (256K x 8). It operates at a supply voltage of 2.7V to 3.6V and has an access time of 70ns. The typical active current is low, and the standby current is even lower, contributing to its low power consumption. The operating temperature range is typically from -40°C to +85°C. The device is commonly available in a 32-pin TSOP or SOP package.

This SRAM is an excellent choice for applications that require a combination of high-speed performance, low power consumption, and compact size. Its features make it well-suited for a variety of portable and embedded systems.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0709 $62.1270
70+ $1.6990 $118.9300
110+ $1.6459 $181.0490
150+ $1.5927 $238.9050
190+ $1.5396 $292.5240
255+ $1.3814 $352.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess