The Brilliance Semiconductor BS62LV4006STI-70 is a low-voltage, high-speed CMOS static RAM (SRAM) with a capacity of 4 Mbit, organized as 512K x 8 bits. This SRAM is designed for applications demanding fast data access and low power consumption, making it suitable for portable devices, embedded systems, and cache memory in various electronic products.
Applications:
- Portable devices (e.g., mobile phones, handheld gaming consoles)
- Embedded systems
- Cache memory
- Data buffering
- Industrial control systems
Features:
- High-Speed Access Time: Provides a fast access time of 70 ns for quick data retrieval.
- Low-Voltage Operation: Operates at a low voltage (typically 3V), reducing power consumption.
- CMOS Technology: Utilizes CMOS technology for low standby current and active power dissipation.
- TTL-Compatible Inputs/Outputs: Compatible with TTL logic levels for easy interfacing.
- Three-State Output: Offers a three-state output, enabling bus sharing and memory expansion.
- Data Retention: Ensures data retention even when power is removed, requiring a minimal data retention voltage.
Benefits:
- Fast Data Access: Enables high-speed data processing and execution.
- Low Power Consumption: Maximizes battery life in portable and battery-powered devices.
- Simplified Integration: Eases system design and reduces time-to-market.
- Dependable Operation: Provides reliable and stable performance in various applications.
- Wide Temperature Range: Functions reliably across a broad range of operating temperatures.
Additional Details:
The BS62LV4006STI-70 features separate data input and output pins, allowing for simultaneous read and write operations. Its low standby current contributes to reduced power consumption when the device is not actively being accessed. This SRAM is available in different package types, such as TSOP and SOP, to accommodate diverse board layout requirements. It is recommended to use proper decoupling capacitors near the power supply pins to minimize noise and ensure stable operation. Furthermore, the device is suitable for applications requiring non-volatile data storage through battery backup solutions.