EN
  • EN
  • DE

ACPL-M43T-500E

Part No ACPL-M43T-500E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 4KV TRANSISTOR 5-SO / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT Automotive 5-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 4000Vrms
Minimum DC Current Transfer Ratio 32% @ 10mA
Maximum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 150ns, 500ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.55V
Continuous forward current- Max 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-SO
Win Source Part Number 1011751-ACPL-M43T-500E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1,500
Family Name ACPL-M43T
Introduction Date January 07, 2007
ECCN EAR99
Country of Origin Philippines, Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ACPL-M43T-500E CAD Model

Description

The ACPL-M43T-500E is a high-isolation, low-input-current, single-channel optocoupler in a stretched SO-8 package manufactured by Broadcom Limited. It is designed for applications requiring reinforced insulation and low power consumption. The device integrates an LED and a phototransistor to provide electrical isolation between the input and output circuits. This optocoupler is suitable for applications such as industrial automation, medical equipment, and power supplies.

Applications

  • Isolated analog and digital signal transmission
  • Industrial automation systems
  • Medical equipment
  • Power supplies
  • Data communication

Features

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Low Input Current: Reduces power consumption and enables compatibility with low-power systems.
  • Stretched SO-8 Package: Provides increased creepage and clearance distances for enhanced safety.
  • High Common-Mode Transient Immunity (CMTI): Prevents spurious triggering due to noise.
  • Wide Operating Temperature Range: Enables operation in harsh environments.

Benefits

  • Enhanced Safety: Provides reinforced insulation to protect against high-voltage hazards.
  • Reduced Power Consumption: Enables energy-efficient system designs.
  • Increased Reliability: Ensures stable operation in demanding environments.
  • Robust Noise Immunity: Prevents false triggering due to noise.
  • Compact Design: Suitable for space-constrained applications.

Additional Details

The ACPL-M43T-500E optocoupler is specifically designed for applications requiring high isolation and low power consumption. The high isolation voltage provides reinforced insulation, enhancing safety and preventing electrical hazards. The low input current reduces power consumption, making it suitable for battery-powered devices and energy-efficient systems. The stretched SO-8 package provides increased creepage and clearance distances, further enhancing safety. The high common-mode transient immunity (CMTI) prevents spurious triggering due to noise, ensuring stable operation in demanding environments. This optocoupler is commonly used in industrial automation systems, medical equipment, power supplies, and data communication applications. Its compact design and robust features make it a versatile choice for a wide range of applications.

The device has a typical CTR (Current Transfer Ratio) and operates over a wide temperature range. It is also compliant with various safety standards, making it suitable for use in safety-critical applications. The output transistor provides a clean, isolated signal, making it ideal for interfacing between different voltage domains.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3478 $53.9120
95+ $1.1059 $105.0605
145+ $1.0714 $155.3530
195+ $1.0368 $202.1760
250+ $1.0023 $250.5750
335+ $0.8986 $301.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,795 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess