EN
  • EN
  • DE
  • IT

AEDR-8600-100

Part No AEDR-8600-100
Manufacturer Broadcom Limited
Catalog Encoders
Description IC,2CH,REEL,304LPI,1000PC / Rotary Encoder Optical Programmable Digital
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Broadcom Limited
Series AEDR
Package Tape & Reel
Product Status Active
Programmable Not Verified
Encoder Type Optical
Output Type Digital
Pulses per Revolution Programmable
Voltage - Supply 4.5V ~ 5.5V
Actuator Type Codewheel Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Base Product Number AEDR-8600
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 45193-AEDR-8600-100
Ultra Librarian 3D Model Ultra Librarian AEDR-8600-100 CAD Model

Description

Description

The AEDR-8600-100 is an advanced optical encoder sensor that is ideal for motion control applications. Equipped with high-resolution encoding capability, this device is designed to deliver high performance in a compact package. Perfect for applications requiring precise control and feedback, the AEDR-8600-100 ensures reliability and accuracy.

Features & Benefits

  • High resolution up to 1800 counts per revolution
  • Compact size for space-constrained applications
  • Low power consumption
  • Integrated interpolator option
  • Robust performance over a wide temperature range

Applications

  • Robotics
  • Office Automation
  • Industrial Automation
  • Consumer Electronics

This encoder sensor is backed by extensive documentation and support, making it an excellent choice for designers seeking an efficient, high-performance solution.

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $85.3896
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.9442
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $80.8422
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.1306
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $97.4896
Broadcom Limited
ROTARY ENCODR OPTICAL 180 LPI
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2108 $72.8432
9+ $14.9423 $134.4807
14+ $14.4753 $202.6542
19+ $14.0084 $266.1596
24+ $13.5414 $324.9936
32+ $12.1406 $388.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess