EN
  • EN
  • DE
  • IT

AFEM-S105-BLKG

Part No AFEM-S105-BLKG
Manufacturer Broadcom Limited
Catalog RF Front End (LNA + PA)
Description IC FRONT END MOD 5GHZ WIFI / RF Front End 5.15 ~ 5.85GHz General Purpose
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 5.15 ~ 5.85GHz
Package / Case 14-SMD
Base Product Number AFEM-S105
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911216-AFEM-S105-BLKG
Ultra Librarian 3D Model Ultra Librarian AFEM-S105-BLKG CAD Model

Description

The 911216-AFEM-S105-BLKG is a RF Front End (LNA + PA) electronic component designed for general purpose applications.

  • Frequency Range: 5.15 to 5.85 GHz
  • Package: 14-SMD
  • Supplier: Broadcom Limited
  • Packaging: Bulk
  • Standard Package Quantity: 100 pieces
  • Series: AFEM-S105
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Skyworks Solutions Inc.
Lowest to $4.3943
Texas Instruments
PROTOTYPE
Lowest to $2,173.1344
Infineon Technologies
GPS Front-End Module
Lowest to $2.4772
Analog Devices Inc.
MXFE QUAD 12G RFDAC QUAD 4G RFAD / RF Front End General Purpose 324-BGA-ED (15x15)
Lowest to $2,846.3158
NXP / Nexperia
IC RX 77GHZ RADAR AUTO / RF Front End
Need more? Email Us
Analog Devices Inc.
MXFE QUAD 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Need more? Email Us
Rohm Semiconductor
FM / TV front end
Lowest to $1.8278
Analog Devices Inc.
QUAD 12 GSPS RFDAC DUAL 6GSPS RF
Lowest to $1,717.4842
Analog Devices Inc.
MXFE DUAL 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess