EN
  • EN
  • DE
  • IT

PC33MR2001RVK

Part No PC33MR2001RVK
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC RX 77GHZ RADAR AUTO / RF Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP USA Inc.
Series *
Package Tray
Product Status Obsolete
Base Product Number PC33
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346129-PC33MR2001RVK
Ultra Librarian 3D Model Ultra Librarian PC33MR2001RVK CAD Model

Description

The PC33MR2001RVK is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the electronics industry. This powerful MCU is part of the NXP's advanced and robust product line, designed to cater to the growing demands of the automotive, industrial, and Internet of Things (IoT) markets.

Key Features

  • Core: At the heart of the PC33MR2001RVK is a high-performance core that ensures efficient processing and multitasking capabilities, enabling complex applications to run smoothly.
  • Memory: It comes equipped with ample memory, including both flash and RAM, to handle large codebases and data-intensive tasks without compromising on speed or reliability.
  • Connectivity: With a range of connectivity options, this MCU allows for seamless integration with various peripherals and networks, facilitating communication and data exchange across systems.
  • Power Efficiency: Designed with power efficiency in mind, the PC33MR2001RVK is ideal for applications where energy conservation is crucial, such as battery-operated devices.
  • Security: Security features are embedded within the MCU to protect against unauthorized access and ensure data integrity, making it a trustworthy choice for sensitive applications.

Applications

The versatility of the PC33MR2001RVK makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Wearable technology
  • Medical equipment monitoring

Quality and Reliability

NXP's commitment to quality is reflected in the PC33MR2001RVK, which undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Whether you're developing products for harsh environments or consumer electronics, this MCU is designed to deliver consistent operation and long-term durability.

Support and Resources

Developers working with the PC33MR2001RVK benefit from NXP's comprehensive support ecosystem, which includes detailed documentation, development tools, and a community forum for troubleshooting and knowledge sharing. This ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Infineon Technologies
GPS Front-End Module
Lowest to $2.4772
Skyworks Solutions Inc.
Lowest to $4.3943
STMicroelectronics
GPS/GALILEO RF FRONT-END / RF Front End 1.575GHz ~ 4.092GHz GPS 32-QFN (5x5)
Lowest to $2.3453
Analog Devices Inc.
MXFE DUAL 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $2,173.1344
Skyworks Solutions Inc.
SKY66403-11 CONNECTED HOME ZB-BL / RF Front End 2.4GHz ~ 2.48GHz Bluetooth, Thread, Zigbee® 22-MCM (3.5x3.0)
Lowest to $6.2400
NXP / Nexperia
IC RX 77GHZ RADAR AUTO / RF Front End
Need more? Email Us
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.9710
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $3.6790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess