EN
  • EN
  • DE

AT-42036-BLKG

Part No AT-42036-BLKG
Manufacturer Broadcom Limited
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO 12V 80MA 36-SMD / Trans RF BJT NPN 12V 0.08A 4-Pin Case 36 Micro-X Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 2dB ~ 3dB @ 2GHz ~ 4GHz
Gain 10dB ~ 13.5dB
Power - Max 600mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 35mA, 8V
Current - Collector (Ic) (Maximum) 80mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 4-SMD (36 micro-X)
Manufacturer Package 36 micro-X
Win Source Part Number 769003-AT-42036-BLKG
Popularity Medium
Supply and Demand Status Limited
Family Name AT-42036
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Germany
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT-42036-BLKG CAD Model

Description

The AT-42036-BLKG is a gallium arsenide (GaAs) Field Effect Transistor (FET) manufactured by Broadcom Limited. This discrete RF transistor is designed for low-noise amplifier applications in the frequency range of 0.5 to 6 GHz.

Applications

  • Low Noise Amplifiers (LNAs)
  • Wireless Communications Systems
  • GPS Receivers
  • Satellite Communication Systems
  • Radar Systems

Features

  • Low Noise Figure (typically 1.3 dB at 2 GHz)
  • High Associated Gain (typically 13 dB at 2 GHz)
  • High Output Power (typically 10 dBm at 2 GHz)
  • Surface Mount Package
  • Gold Metallization for High Reliability

Benefits

  • Improved Receiver Sensitivity
  • Extended Communication Range
  • Reduced System Noise
  • Simplified Board Assembly
  • Enhanced System Reliability

The AT-42036-BLKG is specifically designed to provide excellent low-noise performance, making it suitable for front-end receiver applications where weak signals need to be amplified without adding significant noise. Its high gain and output power also contribute to improved system performance. The surface-mount package allows for easy assembly onto printed circuit boards, while the gold metallization ensures long-term reliability and resistance to corrosion.

Technical Specifications:

  • Frequency Range: 0.5 to 6 GHz
  • Noise Figure: 1.3 dB (typical at 2 GHz)
  • Associated Gain: 13 dB (typical at 2 GHz)
  • Output Power: 10 dBm (typical at 2 GHz)
  • Operating Voltage: 3 V
  • Operating Current: 20 mA

Proper biasing and impedance matching are crucial for optimal performance of the AT-42036-BLKG. Application notes and S-parameter data are typically available from Broadcom to assist designers in implementing this transistor in their circuits. Careful consideration should be given to thermal management to ensure long-term reliability.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess