EN
  • EN
  • DE

BCM2837RIFBG

Part No BCM2837RIFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001986-BCM2837RIFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM2837RIFBG CAD Model

Description

The BCM2837RIFBG is a high-performance, quad-core processor designed by Broadcom. It's well-known as the central processing unit (CPU) used in the Raspberry Pi 3 Model B and B+ single-board computers.

Applications

  • Raspberry Pi 3 Model B/B+: The primary processor in these popular single-board computers.
  • Embedded Systems: Suitable for various embedded applications requiring significant processing power.
  • Media Centers: Used in devices designed for streaming and playing media content.
  • IoT Devices: Can be incorporated into Internet of Things (IoT) devices that need robust processing capabilities.
  • Industrial Automation: Employed in industrial control systems and automation equipment.

Features

  • Quad-Core ARM Cortex-A53: Features four ARM Cortex-A53 processor cores, providing substantial processing power.
  • 64-bit Architecture: Supports 64-bit processing for enhanced performance.
  • Integrated GPU: Includes a VideoCore IV GPU for graphics processing.
  • High Clock Speed: Operates at a clock speed of up to 1.2 GHz.
  • Memory Interface: Supports LPDDR2 SDRAM memory.
  • Multiple Interfaces: Provides a variety of interfaces, including HDMI, USB, Ethernet, and GPIO.
  • Low Power Consumption: Designed for relatively low power consumption compared to other quad-core processors.

Benefits

  • High Performance: Quad-core architecture enables fast and efficient processing of complex tasks.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and interfaces.
  • Cost-Effectiveness: Provides a high level of performance at a relatively low cost.
  • Wide Availability: Easily accessible through the Raspberry Pi ecosystem.
  • Large Community Support: Benefit from extensive community support and resources.
  • Compact Size: Designed for integration into small form-factor devices.

Additional Details

The BCM2837RIFBG is based on a 40nm process technology. It integrates the CPU, GPU, and memory controller into a single chip. The VideoCore IV GPU provides support for OpenGL ES 2.0, hardware-accelerated H.264 decode, and 1080p video playback. The processor also includes a built-in video scaler. The RIFBG designation likely relates to the specific packaging and configuration details. It is available in a BGA (Ball Grid Array) package.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess