EN
  • EN
  • DE

BCM43684KRFBG

Part No BCM43684KRFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015880-BCM43684KRFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM43684KRFBG CAD Model

Description

The BCM43684KRFBG, manufactured by Broadcom Limited, is a highly integrated 802.11ac Wave 2 Wi-Fi solution designed for various applications demanding high-performance wireless connectivity.

Applications:

  • Wireless Routers: Used in high-performance routers to provide fast and reliable Wi-Fi connectivity.
  • Access Points: Integrated into access points to deliver enhanced wireless coverage and capacity.
  • Set-Top Boxes: Provides robust Wi-Fi connectivity for media streaming and online services.
  • Smart Home Devices: Enables wireless communication for smart home hubs and devices.
  • Gaming Consoles: Offers low-latency and high-bandwidth Wi-Fi for online gaming.

Features:

  • 802.11ac Wave 2: Supports the latest Wi-Fi standard for increased data rates and network efficiency.
  • Multi-User MIMO (MU-MIMO): Allows simultaneous data transmission to multiple devices, improving overall network performance.
  • 2.4 GHz and 5 GHz Dual-Band Operation: Supports both frequency bands for optimal performance and compatibility.
  • High Data Rates: Offers data rates up to several gigabits per second, depending on the configuration.
  • Advanced Security Features: Includes WPA3 and other security protocols to protect wireless networks.

Benefits:

  • Improved Network Performance: MU-MIMO and 802.11ac Wave 2 technologies significantly boost network throughput and efficiency.
  • Enhanced Wireless Coverage: Provides broader and more reliable Wi-Fi coverage throughout the home or office.
  • Reduced Latency: Minimizes latency for online gaming and other real-time applications.
  • Increased Device Capacity: Supports a larger number of connected devices without performance degradation.
  • Secure Wireless Communication: Advanced security features protect against unauthorized access and data breaches.

Additional Details:

The BCM43684KRFBG typically includes integrated power amplifiers (PAs) and low-noise amplifiers (LNAs) to optimize signal strength and range. It also features advanced algorithms for interference mitigation and spectrum management. This chip is designed to be highly configurable, allowing manufacturers to tailor the wireless performance to their specific product requirements. The device supports various host interfaces, such as PCIe and USB, for seamless integration into different platforms.

Due to its advanced features and high performance, the BCM43684KRFBG is a popular choice for demanding wireless applications. Its ability to handle multiple devices simultaneously and deliver high data rates makes it suitable for modern homes and offices with a large number of connected devices. The chip's robust security features also ensure that wireless networks remain secure and protected against cyber threats.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,245 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess