EN
  • EN
  • DE

BCM53573B0KRFBG

Part No BCM53573B0KRFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048585-BCM53573B0KRFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM53573B0KRFBG CAD Model

Description

The BCM53573B0KRFBG, manufactured by Broadcom Limited, is a highly integrated system-on-a-chip (SoC) designed for advanced wireless router applications. It combines a powerful processor with advanced wireless connectivity features to deliver high performance and reliability for demanding networking environments.

Applications:

  • High-Performance Wireless Routers: Powers high-end wireless routers, providing fast and reliable internet connectivity for homes and offices.
  • Mesh Wi-Fi Systems: Integrated into mesh Wi-Fi systems to extend wireless coverage and improve network performance.
  • Wireless Repeaters: Used in wireless repeaters to amplify and extend the range of existing Wi-Fi networks.
  • Network Attached Storage (NAS) Devices: Provides the processing power for NAS devices, facilitating efficient data storage and retrieval.
  • Smart Home Hubs: Integrates into smart home hubs to manage and control various connected devices.

Features:

  • Powerful Processor: Features a high-performance processor for efficient handling of network traffic and application processing.
  • 802.11ac Wave 2: Supports the latest Wi-Fi standard for increased data rates and network efficiency.
  • Multi-User MIMO (MU-MIMO): Allows simultaneous data transmission to multiple devices, improving overall network performance.
  • 2.4 GHz and 5 GHz Dual-Band Operation: Supports both frequency bands for optimal performance and compatibility.
  • USB 3.0 Support: Offers USB 3.0 ports for fast data transfer to external storage devices.

Benefits:

  • Improved Network Speed: High-performance processor and 802.11ac Wave 2 technology enhance network throughput and reduce latency.
  • Enhanced Wireless Coverage: Provides broader and more reliable Wi-Fi coverage throughout the home or office.
  • Efficient Multitasking: Powerful processor allows for efficient handling of multiple network tasks simultaneously.
  • Flexible Connectivity: Supports both wired and wireless connectivity options.
  • Robust Performance: Designed for continuous operation and reliable network performance.

Additional Details:

The BCM53573B0KRFBG is designed to provide a comprehensive networking solution, integrating a variety of features and functionalities into a single chip. Its high-performance processor and 802.11ac Wave 2 technology enable fast and reliable wireless connectivity. The device also supports MU-MIMO, which allows for simultaneous data transmission to multiple devices, improving overall network performance.

The BCM53573B0KRFBG includes advanced features such as USB 3.0 support, which allows for fast data transfer to external storage. The chip is designed to be energy-efficient, reducing power consumption and heat generation. Its compact size and low power consumption make it suitable for a wide range of applications, including high-performance wireless routers, mesh Wi-Fi systems, and smart home hubs.

You May Also Be Interested in

Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,877 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess