EN
  • EN
  • DE

BCM54294EB0IFBG

Part No BCM54294EB0IFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Quad GPHY with SGMII/Dual medial I-Temp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048596-BCM54294EB0IFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM54294EB0IFBG CAD Model

Description

The BCM54294EB0IFBG is a Quad-Port Gigabit Ethernet Transceiver manufactured by Broadcom. This high-performance transceiver is designed for applications requiring multiple Gigabit Ethernet connections, such as high-density switches and routers. It provides robust and reliable data transmission, making it ideal for demanding network environments.

Applications

  • High-density Ethernet switches
  • Routers and gateways
  • Network Interface Cards (NICs) for servers
  • Industrial networking equipment
  • Multi-port network appliances

Features

  • Four integrated Gigabit Ethernet transceivers
  • 10/100/1000BASE-T support on all ports
  • Energy-Efficient Ethernet (EEE) support
  • Integrated auto-negotiation for each port
  • Low power consumption
  • Advanced digital signal processing (DSP)
  • Comprehensive cable diagnostics
  • Multiple MII/GMII/RGMII interfaces
  • Compliance with IEEE 802.3 standards

Benefits

  • High-density Gigabit Ethernet connectivity in a single chip
  • Reduced power consumption, lowering operating costs
  • Improved network reliability through advanced DSP and diagnostics
  • Simplified integration with existing network infrastructure
  • Enhanced network management capabilities
  • Reduced system cost and board space
  • Future-proof design compliant with industry standards

Technical Specifications

The BCM54294EB0IFBG is designed to operate at low voltages, minimizing power consumption. It supports advanced cable diagnostics to detect and resolve cable-related issues, ensuring optimal network performance. The transceiver uses sophisticated mixed-signal processing techniques to ensure reliable operation over various cable types and lengths. Its multiple interface options provide flexibility in system design. It is designed for high-volume, cost-sensitive applications without compromising performance. Additional specifications can be found in the product datasheet, including power consumption per port, operating temperature range, and detailed interface configurations. The device is lead-free and RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess