EN
  • EN
  • DE

BCM7360APKFEBA3GP11

Part No BCM7360APKFEBA3GP11
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976479-BCM7360APKFEBA3GP11
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7360APKFEBA3GP11 CAD Model

Description

The BCM7360APKFEBA3GP11 is a high-performance system-on-a-chip (SoC) designed by Broadcom Limited for use in advanced set-top box (STB) applications. This powerful processor offers a comprehensive suite of features aimed at delivering superior performance, rich multimedia capabilities, and enhanced security for a seamless user experience.

Applications

  • High-Definition Satellite, Cable, and IP Set-Top Boxes
  • Digital Video Recorders (DVRs)
  • Hybrid STBs (supporting multiple broadcast standards)
  • Advanced Media Players

Features

  • High-Performance CPU: Ensures responsive application performance and smooth navigation.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and others, enabling high-quality playback of various media formats.
  • Integrated Graphics Processing Unit (GPU): Delivers enhanced graphics capabilities for user interfaces and gaming applications.
  • Connectivity Options: Offers various connectivity interfaces such as Ethernet, USB, HDMI, and others, for seamless integration with external devices.
  • Security Features: Incorporates advanced security mechanisms to protect content and prevent unauthorized access.

Benefits

  • Enhanced User Experience: Provides a responsive and intuitive user interface for a more enjoyable viewing experience.
  • High-Quality Video Playback: Delivers exceptional video quality with support for various codecs and resolutions.
  • Seamless Connectivity: Enables easy connection to external devices and peripherals.
  • Content Protection: Protects valuable content from unauthorized access and piracy.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost and complexity.

Additional Details

The BCM7360APKFEBA3GP11 SoC integrates a high-performance CPU, a powerful GPU, and a comprehensive set of multimedia processing engines, making it an ideal choice for advanced set-top box applications. The integrated security features include conditional access and digital rights management (DRM) to protect content and prevent unauthorized distribution. The device supports various memory configurations and interfaces, allowing for flexible system designs. Its low-power architecture ensures efficient operation, reducing energy consumption and heat dissipation.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess