EN
  • EN
  • DE

BCM7445ZNKFSB1G

Part No BCM7445ZNKFSB1G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819125-BCM7445ZNKFSB1G
Ultra Librarian 3D Model Ultra Librarian BCM7445ZNKFSB1G CAD Model

Description

The BCM7445ZNKFSB1G is an advanced Ultra HD (4K) set-top box (STB) system-on-a-chip (SoC) from Broadcom Limited. This high-performance processor is designed to deliver exceptional video and audio processing capabilities for digital cable, satellite, and IP-based STBs. It integrates a powerful multi-core CPU, a high-performance GPU, and a comprehensive set of peripherals to provide a superior user experience with support for the latest video standards and technologies.

Applications:

  • Ultra HD (4K) digital cable set-top boxes
  • Ultra HD (4K) satellite set-top boxes
  • Ultra HD (4K) IP set-top boxes
  • Hybrid Ultra HD (4K) set-top boxes
  • Digital video recorders (DVRs) with 4K support
  • High-end media players

Features:

  • Multi-core CPU for high-performance processing
  • Advanced GPU for smooth graphics and user interface
  • 4K Ultra HD video decoding and encoding
  • Support for HDR (High Dynamic Range)
  • Multi-format audio decoding with Dolby Atmos support
  • HDMI 2.0a output for 4K connectivity
  • USB 3.0 connectivity for fast data transfer
  • Gigabit Ethernet connectivity for network access
  • Advanced security features for content protection

Benefits:

  • Enables playback of stunning 4K Ultra HD video content
  • Provides a fluid and responsive user interface
  • Delivers vibrant and realistic visuals with HDR support
  • Supports immersive audio experiences with Dolby Atmos
  • Allows for seamless connection to 4K TVs and displays
  • Facilitates fast data transfer with USB 3.0
  • Provides high-speed network connectivity with Gigabit Ethernet
  • Protects valuable content from unauthorized access

Additional Details:

The BCM7445ZNKFSB1G features a powerful multi-core CPU that handles complex application processing and system management tasks efficiently. The advanced GPU delivers exceptional graphics performance, ensuring a smooth and responsive user interface. It supports 4K Ultra HD video decoding and encoding, enabling playback of high-resolution content and recording of TV programs in stunning detail. The inclusion of HDR support enhances the visual experience with vibrant colors and realistic contrast. It also supports multi-format audio decoding, including Dolby Atmos, for immersive audio experiences. The HDMI 2.0a output allows for seamless connection to 4K TVs and displays. USB 3.0 connectivity facilitates fast data transfer with external storage devices. Gigabit Ethernet connectivity provides high-speed network access for online content and services. The advanced security features protect valuable content and prevent unauthorized access. This SoC is widely used in high-end STBs to provide a premium user experience and support the latest video and audio technologies.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess