EN
  • EN
  • DE
  • IT

HFBR-2414Z

Part No HFBR-2414Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Receivers
Description RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Broadcom Limited
Package Bulk
Product Status Active
Voltage - Supply 4.75V ~ 5.25V
Applications General Purpose
Base Product Number HFBR-2414
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8541.49.1050
Win Source Part Number 920201-HFBR-2414Z
Ultra Librarian 3D Model Ultra Librarian HFBR-2414Z CAD Model

Description

The HFBR-2414Z is a fiber optic receiver designed for general-purpose applications. It is an active product from Broadcom Limited, a trusted manufacturer in the industry.

  • Voltage Supply: 4.75V to 5.25V
  • Standard Package: 60 pieces
  • Category: Optoelectronics - Fiber Optic Receivers
  • Win Source Part Number: 920201-HFBR-2414Z
  • REACH: Unaffected
  • ECCN: 5A991B4A
  • MSL Level: 1
  • Product Status: Active

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG
Lowest to $64.8647
CLIFF Electronic Components Ltd
OPTICAL JACK RECEIVER ORJ-5 / Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10 mA
Need more? Email Us
Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 100MBd
Lowest to $28.2448
Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Lowest to $27.8572
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Broadcom Limited
RCVR OPT LOW CURRENT HORZ
Lowest to $14.6007
Omron
MODULE FIBER OPTIC RCVR 14GB / Fiber Optic Receiver HDMI 14Gbps 3.3V
Need more? Email Us
Broadcom Limited
RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Lowest to $31.1547
Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG / Fiber Optic Receiver General Purpose 6.25GBd 2.375V ~ 2.625V, 3.135V ~ 3.465V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.1547 $93.4641
6+ $25.5629 $153.3774
8+ $24.7639 $198.1112
11+ $23.9652 $263.6172
14+ $23.1663 $324.3282
19+ $20.7697 $394.6243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess