EN
  • EN
  • DE
  • IT

HLMP-3301-F0002

Part No HLMP-3301-F0002
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED RED DIFFUSED T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 21 Weeks
Features Red 626nm LED Indication - Discrete 1.9V Radial
Manufacturer Broadcom Limited
Package Reel - TR
Mounting Through Hole
Package Radial
Case / Package T-1 3/4
Family Name HLMP-3301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 516-2228-6, HLMP-3301-F0002-ND, HLMP3301F0002, 516-2228-6-ND, 516-2228-6INACTIVE, 516-2228-1, 516-2228-2
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920282-HLMP-3301-F0002
Ultra Librarian 3D Model Ultra Librarian HLMP-3301-F0002 CAD Model

Description

The Broadcom Limited 920282-HLMP-3301-F0002 is a red 626nm LED indication in a radial package.

  • Package: Reel-TR or Radial
  • Mounting: Through Hole
  • Family: HLMP-3301
  • Category: Optoelectronics
  • Diode Type: Schottky - Single
  • Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
  • Voltage - Peak Reverse (Max): 20V
  • Power Dissipation (Max): 250mW
  • Suitable for: Optoelectronics

You May Also Be Interested in

Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.9769
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess