EN
  • EN
  • DE

PEX8624-BB50RBC

Part No PEX8624-BB50RBC
Manufacturer Broadcom Limited
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833682-PEX8624-BB50RBC
Ultra Librarian 3D Model Ultra Librarian PEX8624-BB50RBC CAD Model

Description

The Broadcom PEX8624-BB50RBC is a PCI Express (PCIe) Gen2 switch designed for applications requiring flexible PCIe connectivity with a moderate lane count. It is suitable for servers, workstations, and storage systems.

Applications

  • Servers: Used in servers to expand PCIe connectivity for add-in cards like NICs, HBAs, and GPUs.
  • Workstations: Employed in workstations to support multiple graphics cards, storage devices, and other peripherals.
  • Storage Systems: Integrated into storage systems to provide connectivity between host processors and storage devices.
  • Industrial Automation: Utilized in industrial automation systems to connect various control and data acquisition devices.

Features

  • PCIe Gen2 Support: Compliant with PCI Express Gen2 specifications, offering data transfer rates up to 5GT/s per lane.
  • 24 Lanes: Provides 24 lanes of PCIe connectivity, allowing for flexible configuration and connection of multiple devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for connecting multiple host systems or subsystems.
  • Advanced Error Reporting: Features advanced error detection and reporting capabilities to ensure data integrity and system reliability.
  • Flexible Port Configuration: Allows for flexible configuration of PCIe ports to adapt to different system requirements.

Benefits

  • Increased Bandwidth: PCIe Gen2 support provides increased bandwidth for demanding applications, improving overall system performance.
  • Scalability: The 24 lanes of PCIe connectivity allow for scalable system designs, accommodating additional devices and functionality.
  • Enhanced Reliability: Advanced error reporting and detection capabilities ensure data integrity and system reliability, minimizing downtime.
  • Flexibility: Flexible port configuration allows for adaptation to different system requirements, providing greater design flexibility.

Additional Details

The PEX8624-BB50RBC is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It requires a stable power supply and appropriate thermal management to ensure reliable operation. This PCIe switch is designed to meet the performance and reliability requirements of server, workstation, storage, and industrial automation applications.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4714 $77.4714
2+ $74.8000 $149.6000
3+ $69.4571 $208.3713
4+ $66.7857 $267.1428
5+ $64.1143 $320.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,397 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess