EN
  • EN
  • DE

MAX8877EUK36

Part No MAX8877EUK36
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3.6V
Voltage Dropout (Max) 0.165V @ 150mA (Typ)
Current - Output 150mA
Current - Quiescent (Iq) 180 µA
Current - Supply (Max) 100 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882556-MAX8877EUK36
Ultra Librarian 3D Model Ultra Librarian MAX8877EUK36 CAD Model

Description

Maxim Integrated's MAX8877EUK36: High-Performance, Low-Dropout Linear Regulator

The MAX8877EUK36 is a top-tier low-dropout linear regulator (LDO) from the renowned semiconductor manufacturer, Maxim Integrated. This compact, high-efficiency component is specifically designed to deliver a fixed output of 3.6V with an input voltage range of 2.5V to 6.5V, making it an ideal power management solution for a wide array of electronic devices.

With its capability to source up to 150mA of output current, the MAX8877EUK36 is perfectly suited for small, battery-powered applications where power efficiency and space are critical considerations. The device's low dropout voltage ensures maximum battery life by allowing the regulator to operate effectively even when the input-to-output voltage differential is minimal.

One of the key features of the MAX8877EUK36 is its low quiescent current, which significantly reduces power consumption when the device is in idle mode. This characteristic is particularly beneficial for prolonging battery life in portable electronics. Furthermore, the regulator boasts an impressive transient response, which helps maintain a stable output voltage despite fluctuations in load, thereby providing reliable performance and enhancing the longevity of the end product.

The MAX8877EUK36 is packaged in a compact SOT-23 form factor, which is highly valued for space-constrained applications. Its small footprint does not compromise its robustness, as the device includes built-in thermal overload protection and short-circuit protection, ensuring safe operation under a variety of conditions. Additionally, the regulator features a low-noise output, which is crucial for sensitive RF and audio applications that demand a clean power supply.

For design flexibility, the MAX8877EUK36 includes an active-low shutdown feature, which allows the regulator to be switched off, further reducing power consumption when the device is not in use. This feature can be easily controlled by logic signals, making it simple to integrate into system-level power management schemes.

In summary, Maxim Integrated's MAX8877EUK36 is a high-performance, reliable, and efficient solution for modern electronic devices requiring a stable and clean power supply. Its combination of low-dropout performance, low quiescent current, and compact packaging makes it an excellent choice for designers looking to maximize battery life without sacrificing space or functionality.

You May Also Be Interested in

Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7773 $63.1092
9+ $12.9452 $116.5068
14+ $12.5410 $175.5740
20+ $12.1367 $242.7340
25+ $11.7325 $293.3125
33+ $10.5186 $347.1138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess