EN
  • EN
  • DE

QCMD-4111-TR1

Part No QCMD-4111-TR1
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285499-QCMD-4111-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QCMD-4111-TR1 CAD Model

Description

The QCMD-4111-TR1 is a high-performance, low-noise amplifier (LNA) designed for various wireless communication applications. Manufactured by Broadcom Limited, this device is optimized for improving the sensitivity and range of wireless receivers by amplifying weak signals while minimizing added noise. Its superior performance characteristics make it ideal for demanding applications where signal integrity is crucial.

Applications

  • Wireless LAN (WLAN): Enhances the receive sensitivity of Wi-Fi routers, access points, and client devices.
  • Bluetooth: Improves the range and reliability of Bluetooth connections in smartphones, headsets, and other Bluetooth-enabled devices.
  • GPS/GNSS Receivers: Boosts the signal strength of GPS and other global navigation satellite systems, enabling faster and more accurate positioning.
  • Cellular Communications: Amplifies weak cellular signals in mobile phones and base stations to improve call quality and data rates.
  • Satellite Communications: Used in satellite receivers to amplify weak signals from satellites.

Features

  • Low Noise Figure: Minimizes the addition of noise to the received signal, improving signal-to-noise ratio (SNR).
  • High Gain: Amplifies weak signals to a level suitable for further processing.
  • Excellent Linearity: Maintains signal integrity by minimizing distortion.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Small Package Size: Enables compact designs and easy integration into existing circuits.

Benefits

  • Increased Range: Extends the communication range of wireless devices.
  • Improved Sensitivity: Enhances the ability to detect weak signals.
  • Enhanced Data Throughput: Improves data transfer rates in wireless communication systems.
  • Reduced Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Simplified Design: Integrated matching network reduces design complexity and BOM cost.

Additional Details

The QCMD-4111-TR1 typically operates in the frequency range of 2.4 GHz to 5 GHz, making it suitable for a wide range of wireless applications. It requires a low supply voltage (e.g., 3.3V) and consumes very little current. The device is typically available in a small surface-mount package, such as a QFN (Quad Flat No-leads) package. The gain, noise figure, and linearity specifications can vary, so it's important to consult the datasheet for precise details. This LNA is crucial for improving the performance of wireless communication systems in various applications.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess