EN
  • EN
  • DE

MB-1675

Part No MB-1675
Manufacturer Bud Industries
Catalog OEM Parts (M - N)
Description Contempo Iii Cabinet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075942-MB-1675
Categories OEM Parts(M-N)
Manufacturer Bud Industries
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB-1675 CAD Model

Description

The MB-1675 is a metal box manufactured by Bud Industries. This enclosure is designed to house and protect electronic components and circuitry. It offers a durable and reliable solution for a variety of applications where environmental protection and physical security are important.

Applications

  • Housing electronic circuits
  • Protecting sensitive components from dust, moisture, and other contaminants
  • Enclosing control systems
  • DIY electronics projects
  • Industrial automation

Features

  • Durable metal construction
  • Provides shielding against EMI/RFI interference
  • Available in various sizes
  • Paintable surface
  • Optional accessories such as mounting brackets
  • May include knockouts for cable entry
  • Provides physical protection for enclosed components

Benefits

  • Increases the lifespan of electronic components
  • Reduces the risk of equipment failure
  • Provides a professional appearance
  • Simplifies installation and maintenance
  • Offers a secure and reliable enclosure
  • Protects against environmental hazards

Additional Details

The Bud Industries MB-1675 is commonly made from steel or aluminum, chosen for its strength and durability. The specific dimensions and material thickness vary depending on the exact model. These enclosures are often finished with a powder coat or paint to provide additional protection against corrosion. Knockouts may be included to facilitate cable entry and exit, allowing for easy connection to external devices. Optional mounting brackets allow for secure attachment to walls, panels, or other surfaces. The metal construction also provides a degree of shielding against electromagnetic interference (EMI) and radio frequency interference (RFI), which can be important in sensitive electronic applications. The MB-1675 offers a robust and versatile solution for housing and protecting electronic equipment in a wide range of environments.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess