EN
  • EN
  • DE

PX0777/OR

Part No PX0777/OR
Manufacturer Bulgin
Catalog Barrier Blocks
Description CONN TERM STRIP 3CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Block Type Eurostyle Terminal Strip
Number of Circuits 3
Number of Wire Entries 6
Number of Rows 2
Current Rating (Amps) 16A
Voltage Rating 250V
Wire Gauge RG58/C, URM43, URM76
Bottom Termination Closed
Barrier Type Enclosed
Features Circular Threaded Coupling, Industrial Environments (IP68)
Color Orange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632040-PX0777/OR
Ultra Librarian 3D Model Ultra Librarian PX0777/OR CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN BARRIER STRIP 2CIRC 0.25\
Lowest to $3.6789
Curtis Industries
CONN BARRIER STRIP 3CIRC 0.438\
Need more? Email Us
S-3
Curtis Industries
CONN BARRIER STRIP 3CIRC 2.42\
Need more? Email Us
Molex, LLC
38969-0002 Molex Barrier Terminal Blocks 2P 12.7MM TERM STRP SR W/OUT MNT END datasheet, inventory, & pricing.
Lowest to $2.9105
Bulgin
CONN TERM STRIP 3CIRCUIT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess