EN
  • EN
  • DE

ADC574AJP

Part No ADC574AJP
Manufacturer Burr-Brown (TI)
Catalog Hard To Find
Description Microprocessor-Compatible ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1139876-ADC574AJP
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC574AJP CAD Model

Description

The ADC574AJP is a complete 12-bit analog-to-digital converter manufactured by Burr-Brown, now a part of Texas Instruments (TI). This device is designed for high-speed, high-accuracy data acquisition applications. It integrates a successive approximation ADC, a sample-and-hold amplifier, a reference voltage, and timing circuitry into a single package. It is known for its reliable performance and ease of use.

Applications

  • Data Acquisition Systems: Used in systems requiring precise conversion of analog signals to digital data.
  • Industrial Control: Employed in control systems for monitoring and adjusting process variables.
  • ATE (Automatic Test Equipment): Integrated into test equipment for accurate measurement of analog signals.
  • Medical Instrumentation: Found in medical devices needing precise analog signal processing.
  • Scientific Instrumentation: Used in laboratory instruments for research and development purposes.

Features

  • 12-Bit Resolution: Provides high-resolution conversion for precise measurements.
  • High Conversion Speed: Offers fast conversion times, suitable for dynamic signal analysis.
  • Internal Sample-and-Hold: Simplifies the design by integrating the sample-and-hold function.
  • Internal Voltage Reference: Eliminates the need for an external reference in many applications.
  • Parallel Data Output: Enables easy interfacing with microprocessors and digital systems.
  • Single Power Supply Operation: Operates from a single power supply for simplified system design.

Benefits

  • High Accuracy: Ensures precise and reliable data conversion.
  • Easy Integration: Simplifies system design due to integrated components.
  • Reduced Component Count: Lowers overall system cost and complexity.
  • Improved System Performance: Enhances the performance of data acquisition systems.
  • Reliable Operation: Provides stable and consistent performance in various environments.

Additional Details

The ADC574AJP typically comes in a hermetic DIP package, ensuring robustness and reliability. It requires careful consideration of power supply decoupling to minimize noise and maintain accuracy. The conversion time is typically in the range of microseconds, allowing for high sampling rates. Its parallel output interface allows for direct connection to microprocessors and other digital circuits. The device operates over a specified temperature range, making it suitable for industrial and commercial applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7796 $71.5592
4+ $29.3577 $117.4308
7+ $28.4403 $199.0821
9+ $27.5229 $247.7061
11+ $26.6054 $292.6594
15+ $23.8531 $357.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess