EN
  • EN
  • DE

ADC71KG

Part No ADC71KG
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025419-ADC71KG
Categories OEM Parts(A-B)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC71KG CAD Model

Description

The ADC71KG is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Burr-Brown, now part of Texas Instruments (TI). This ADC is designed for precision data acquisition applications requiring high accuracy and stability. It integrates a successive approximation register (SAR) ADC, a sample-and-hold amplifier, and a stable voltage reference to provide complete conversion functionality in a single package. The ADC71KG is renowned for its low noise and excellent linearity, making it ideal for demanding measurement applications.

Applications

  • Precision Instrumentation: Used in laboratory instruments, analytical equipment, and measurement devices requiring high accuracy.
  • Industrial Process Control: Employed in control systems for monitoring and controlling industrial processes with high precision.
  • Data Acquisition Systems: Integrated into high-resolution data acquisition systems for scientific and engineering applications.
  • Medical Equipment: Utilized in medical devices for diagnostic measurements and monitoring patient vital signs.
  • Aerospace and Defense: Used in aerospace and defense systems for precision sensor signal conditioning and data conversion.

Features

  • 12-Bit Resolution: Provides high-resolution conversion for precise and accurate measurements.
  • High Accuracy: Offers excellent linearity and low offset and gain errors for accurate data conversion.
  • Low Noise: Minimizes noise contribution to ensure clean and stable data acquisition.
  • Internal Sample-and-Hold: Simplifies the external circuitry by integrating the sample-and-hold function.
  • Internal Voltage Reference: Provides a stable and accurate voltage reference, reducing the need for external components.
  • Parallel Data Output: Enables easy interfacing with microprocessors and digital systems.

Benefits

  • Enhanced Measurement Accuracy: Ensures reliable and precise data conversion for critical applications.
  • Simplified System Design: Reduces the need for external components, simplifying the design process.
  • Improved Performance: Delivers high performance in demanding environments with low noise and high stability.
  • Reduced System Cost: Lowers the overall system cost by integrating multiple functions in a single device.
  • Increased Reliability: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details

The ADC71KG typically comes in a ceramic DIP package, ensuring robustness and reliability in harsh environments. It requires careful attention to power supply decoupling to minimize noise and maintain optimal performance. The conversion time is typically in the range of tens of microseconds, providing a balance between speed and accuracy. Its parallel output interface allows for direct connection to microprocessors and other digital circuits, simplifying system integration. The device operates over a specified temperature range, making it suitable for industrial and aerospace applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess