EN
  • EN
  • DE

DCP010505P-U

Part No DCP010505P-U
Manufacturer Burr-Brown (TI)
Catalog END - OF - LIFE
Description Miniature 5V Input, 1W Isolated UNREGULATED DC/DC CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1166872-DCP010505P-U
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010505P-U CAD Model

Description

The DCP010505P-U is an isolated DC-DC converter manufactured by Burr-Brown (later acquired by Texas Instruments). It provides electrical isolation between the input and output, making it suitable for applications requiring safety or noise immunity.

Applications:

  • Industrial Automation: Used in industrial automation systems to isolate sensitive control circuits from noisy power sources.
  • Medical Equipment: Employed in medical devices to ensure patient safety by isolating patient-connected circuits from the main power supply.
  • Test and Measurement: Integrated into test and measurement equipment to isolate the measurement circuitry from the power supply, improving accuracy.
  • Data Acquisition: Used in data acquisition systems to isolate sensors and signal conditioning circuits from the data processing unit.
  • Telecommunications: Applied in telecommunications equipment to provide isolation between different sections of the system.

Features:

  • Isolation: Offers high isolation voltage between the input and output, ensuring safety and preventing ground loops.
  • Regulated Output: Provides a regulated output voltage, ensuring a stable power supply for sensitive circuits.
  • Low Noise: Designed for low noise operation, minimizing interference with sensitive analog circuits.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.
  • High Efficiency: Offers high efficiency, minimizing power loss and heat generation.

Benefits:

  • Enhanced Safety: Provides enhanced safety by isolating sensitive circuits from hazardous voltages.
  • Improved Noise Immunity: Enhances noise immunity by preventing ground loops and isolating noisy power sources.
  • Stable Power Supply: Provides a stable and regulated power supply for sensitive circuits, improving performance.
  • Simplified Circuit Design: Simplifies circuit design by integrating the isolation and regulation functions into a single package.
  • Reduced Size and Weight: Reduces the size and weight of electronic systems due to its compact design.

Additional Details: The DCP010505P-U typically operates from a 5V input and provides a 5V output. Key specifications include an isolation voltage rating (e.g., 1000VDC or higher) and an output current rating (e.g., up to 1A). It often features continuous short-circuit protection for added reliability.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess